Murata Power Solutions Fixed Inductors 83332C

Description
3.3µH Unshielded Toroidal Inductor 1.35A 98mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Toroidal Inductor 1.35A 98mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2603-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2603-2-ND
Fixed Inductors 811-2603-2-ND
3.3µH Unshielded Toroidal Inductor 1.35A 98mOhm Max Nonstandard

3.3µH Unshielded Toroidal Inductor 1.35A 98mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, 1.35A, 20%, Smd; Product Range Murata Power Solutions - 59T0310 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 1.35A, 20%, Smd; Product Range Murata Power Solutions
59T0310
Inductor, 3.3Uh, 1.35A, 20%, Smd; Product Range Murata Power Solutions 59T0310
INDUCTOR, 3.3UH, 1.35A, 20%, SMD; Product Range:8300 Series; Inductance:3.3µH; RMS Current (Irms):1.35A; DC Resistance Max:0.098ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

INDUCTOR, 3.3UH, 1.35A, 20%, SMD; Product Range:8300 Series; Inductance:3.3µH; RMS Current (Irms):1.35A; DC Resistance Max:0.098ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2603-2-ND 59T0310
Product Name Fixed Inductors Inductor, 3.3Uh, 1.35A, 20%, Smd; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details