Murata Power Solutions SMD 2.3UH 1.4A 86 MOHM Inductor and Choke 83232C

Description
FIXED IND 2.3UH 1.4A 86 MOHM SMD Product overview: 83232C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.3UH, 1.4A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.3UH, 1.4A, 86 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83232C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.3UH 1.4A 86 MOHM SMD Product overview: 83232C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.3UH, 1.4A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.3UH, 1.4A, 86 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83232C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.3UH 1.4A 86 MOHM Inductor and Choke - 71-83232C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.3UH 1.4A 86 MOHM Inductor and Choke
71-83232C
SMD 2.3UH 1.4A 86 MOHM Inductor and Choke 71-83232C
FIXED IND 2.3UH 1.4A 86 MOHM SMD Product overview: 83232C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.3UH, 1.4A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.3UH, 1.4A, 86 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83232C can be used for catalog matching and distributor lookup.

FIXED IND 2.3UH 1.4A 86 MOHM SMD Product overview: 83232C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.3UH, 1.4A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.3UH, 1.4A, 86 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83232C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-2602-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2602-2-ND
Fixed Inductors 811-2602-2-ND
2.3µH Unshielded Toroidal Inductor 1.4A 86mOhm Max Nonstandard

2.3µH Unshielded Toroidal Inductor 1.4A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2602-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2602-6-ND
Fixed Inductors 811-2602-6-ND
2.3µH Unshielded Toroidal Inductor 1.4A 86mOhm Max Nonstandard

2.3µH Unshielded Toroidal Inductor 1.4A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2602-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2602-1-ND
Fixed Inductors 811-2602-1-ND
2.3µH Unshielded Toroidal Inductor 1.4A 86mOhm Max Nonstandard

2.3µH Unshielded Toroidal Inductor 1.4A 86mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.3Uh, 1.4A, 20%, Smd; Product Range Murata Power Solutions - 59T0309 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.3Uh, 1.4A, 20%, Smd; Product Range Murata Power Solutions
59T0309
Inductor, 2.3Uh, 1.4A, 20%, Smd; Product Range Murata Power Solutions 59T0309
INDUCTOR, 2.3UH, 1.4A, 20%, SMD; Product Range:8300 Series; Inductance:2.3µH; RMS Current (Irms):1.4A; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

INDUCTOR, 2.3UH, 1.4A, 20%, SMD; Product Range:8300 Series; Inductance:2.3µH; RMS Current (Irms):1.4A; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-83232C 811-2602-2-ND 59T0309
Product Name SMD 2.3UH 1.4A 86 MOHM Inductor and Choke Fixed Inductors Inductor, 2.3Uh, 1.4A, 20%, Smd; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Toroidal Toroid
Inductance Range 2.3 microH 2.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data