Murata Power Solutions Fixed Inductors 83153C

Description
15µH Unshielded Toroidal Inductor 600mA 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Toroidal Inductor 600mA 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2608-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2608-2-ND
Fixed Inductors 811-2608-2-ND
15µH Unshielded Toroidal Inductor 600mA 300mOhm Max Nonstandard

15µH Unshielded Toroidal Inductor 600mA 300mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, 600Ma, 20%, Smd; Product Range Murata Power Solutions - 59T0306 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 600Ma, 20%, Smd; Product Range Murata Power Solutions
59T0306
Inductor, 15Uh, 600Ma, 20%, Smd; Product Range Murata Power Solutions 59T0306
INDUCTOR, 15UH, 600mA, 20%, SMD; Product Range:8300 Series; Inductance:15µH; RMS Current (Irms):600mA; DC Resistance Max:0.3ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

INDUCTOR, 15UH, 600mA, 20%, SMD; Product Range:8300 Series; Inductance:15µH; RMS Current (Irms):600mA; DC Resistance Max:0.3ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2608-2-ND 59T0306
Product Name Fixed Inductors Inductor, 15Uh, 600Ma, 20%, Smd; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details