Murata Power Solutions Fixed Inductors 83104C

Description
100µH Unshielded Toroidal Inductor 240mA 1.32Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Toroidal Inductor 240mA 1.32Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2614-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2614-2-ND
Fixed Inductors 811-2614-2-ND
100µH Unshielded Toroidal Inductor 240mA 1.32Ohm Max Nonstandard

100µH Unshielded Toroidal Inductor 240mA 1.32Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2614-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2614-1-ND
Fixed Inductors 811-2614-1-ND
100µH Unshielded Toroidal Inductor 240mA 1.32Ohm Max Nonstandard

100µH Unshielded Toroidal Inductor 240mA 1.32Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2614-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2614-6-ND
Fixed Inductors 811-2614-6-ND
100µH Unshielded Toroidal Inductor 240mA 1.32Ohm Max Nonstandard

100µH Unshielded Toroidal Inductor 240mA 1.32Ohm Max Nonstandard

Buy Now Datasheet
100UH 240MA 1.32OHM Inductor and Choke - 71-83104C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 240MA 1.32OHM Inductor and Choke
71-83104C
100UH 240MA 1.32OHM Inductor and Choke 71-83104C
FIXED IND 100UH 240MA 1.32OHM SM Product overview: 83104C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 240MA, 1.32OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 240MA, 1.32OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83104C can be used for catalog matching and distributor lookup.

FIXED IND 100UH 240MA 1.32OHM SM Product overview: 83104C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 240MA, 1.32OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 240MA, 1.32OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-83104C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, 240Ma, 20%, Smd; Product Range Murata Power Solutions - 59T0304 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 240Ma, 20%, Smd; Product Range Murata Power Solutions
59T0304
Inductor, 100Uh, 240Ma, 20%, Smd; Product Range Murata Power Solutions 59T0304
INDUCTOR, 100UH, 240mA, 20%, SMD; Product Range:8300 Series; Inductance:100µH; RMS Current (Irms):240mA; DC Resistance Max:1.32ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

INDUCTOR, 100UH, 240mA, 20%, SMD; Product Range:8300 Series; Inductance:100µH; RMS Current (Irms):240mA; DC Resistance Max:1.32ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2614-2-ND 71-83104C 59T0304
Product Name Fixed Inductors 100UH 240MA 1.32OHM Inductor and Choke Inductor, 100Uh, 240Ma, 20%, Smd; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Toroid Toroidal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2278-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details