Murata Power Solutions Fixed Inductors 82683C

Description
68µH Unshielded Wirewound Inductor 200mA 2.55Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 200mA 2.55Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2478-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2478-2-ND
Fixed Inductors 811-2478-2-ND
68µH Unshielded Wirewound Inductor 200mA 2.55Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 200mA 2.55Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2478-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2478-6-ND
Fixed Inductors 811-2478-6-ND
68µH Unshielded Wirewound Inductor 200mA 2.55Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 200mA 2.55Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2478-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2478-1-ND
Fixed Inductors 811-2478-1-ND
68µH Unshielded Wirewound Inductor 200mA 2.55Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 200mA 2.55Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 68UH 200MA 2.55OHM Inductor and Choke - 71-82683C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 200MA 2.55OHM Inductor and Choke
71-82683C
SMD 68UH 200MA 2.55OHM Inductor and Choke 71-82683C
FIXED IND 68UH 200MA 2.55OHM SMD Product overview: 82683C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 200MA, 2.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 200MA, 2.55OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82683C can be used for catalog matching and distributor lookup.

FIXED IND 68UH 200MA 2.55OHM SMD Product overview: 82683C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 200MA, 2.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 200MA, 2.55OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82683C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 68Uh, 0.2A, 10%, Unshielded; Inductance Murata - 57AC7941 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 0.2A, 10%, Unshielded; Inductance Murata
57AC7941
Inductor, 68Uh, 0.2A, 10%, Unshielded; Inductance Murata 57AC7941
INDUCTOR, 68UH, 0.2A, 10%, UNSHIELDED; Inductance:68µH; RMS Current (Irms):200mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 68UH, 0.2A, 10%, UNSHIELDED; Inductance:68µH; RMS Current (Irms):200mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2478-2-ND 71-82683C 57AC7941
Product Name Fixed Inductors SMD 68UH 200MA 2.55OHM Inductor and Choke Inductor, 68Uh, 0.2A, 10%, Unshielded; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers