Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1327956-82474C
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 470 µH
Height - Seated (Max): 0.091" (2.30mm)
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±10%
Q @ Freq: 50 @ 800kHz
Frequency - Self Resonant: 9MHz
DC Resistance (DCR): 16.8Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 70 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 811-2483-2,811-2483-
Base Product Number: 82
RoHS Status: ROHS3 Compliant
470µH Unshielded Wirewound Inductor 70mA 16.8Ohm Max 1210 (3225 Metric)
470µH Unshielded Wirewound Inductor 70mA 16.8Ohm Max 1210 (3225 Metric)
470µH Unshielded Wirewound Inductor 70mA 16.8Ohm Max 1210 (3225 Metric)
FIXED IND 470UH 70MA 16.8OHM SMD Product overview: 82474C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 70MA, 16.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 70MA, 16.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82474C can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327956-82474C | 811-2483-6-ND | 71-82474C |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 470UH 70MA 16.8OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |