Murata Power Solutions Surface Mount Inductors 82473C

Description
Murata Power Solutions 82473C
Request a Quote Datasheet
Description
Murata Power Solutions 82473C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8004432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8004432
Surface Mount Inductors 8004432
Murata Power Solutions 82473C

Murata Power Solutions 82473C

Supplier's Site
Surface Mount Inductors - 8004432P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8004432P
Surface Mount Inductors 8004432P
Murata Power Solutions 82473C

Murata Power Solutions 82473C

Supplier's Site
Surface Mount Inductors - 1068556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1068556
Surface Mount Inductors 1068556
Murata Power Solutions 82473C

Murata Power Solutions 82473C

Supplier's Site
Fixed Inductors - 811-2477-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2477-1-ND
Fixed Inductors 811-2477-1-ND
47µH Unshielded Wirewound Inductor 250mA 1.69Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 250mA 1.69Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2477-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2477-2-ND
Fixed Inductors 811-2477-2-ND
47µH Unshielded Wirewound Inductor 250mA 1.69Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 250mA 1.69Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2477-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2477-6-ND
Fixed Inductors 811-2477-6-ND
47µH Unshielded Wirewound Inductor 250mA 1.69Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 250mA 1.69Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327373-82473C - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327373-82473C
Inductors, Coils, Chokes - Fixed Inductors 1327373-82473C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1327373-82473C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 47 µH Height - Seated (Max): 0.091" (2.30mm) Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±10% Q @ Freq: 40 @ 1MHz Frequency - Self Resonant: 17MHz DC Resistance (DCR): 1.69Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 811-2477-6,811-2477- 2,811-2477-1 Base Product Number: 82 RoHS Status: ROHS3 Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1327373-82473C
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 47 µH
Height - Seated (Max): 0.091" (2.30mm)
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±10%
Q @ Freq: 40 @ 1MHz
Frequency - Self Resonant: 17MHz
DC Resistance (DCR): 1.69Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 811-2477-6,811-2477-2,811-2477-1
Base Product Number: 82
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
47uH 10KHz 0.25A Inductor and Choke - 71-82473C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 10KHz 0.25A Inductor and Choke
71-82473C
47uH 10KHz 0.25A Inductor and Choke 71-82473C
Inductor Power Wirewound 47uH 10% 10KHz 40Q-Factor 0.25A 1.69Ohm DCR 1210 T/R Product overview: 82473C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 10KHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 10KHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82473C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 47uH 10% 10KHz 40Q-Factor 0.25A 1.69Ohm DCR 1210 T/R Product overview: 82473C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 10KHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 10KHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82473C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor 47Uh 250Ma 10% 17Mhz; Inductance Murata Power Solutions - 40M7122 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor 47Uh 250Ma 10% 17Mhz; Inductance Murata Power Solutions
40M7122
Power Inductor 47Uh 250Ma 10% 17Mhz; Inductance Murata Power Solutions 40M7122
POWER INDUCTOR 47UH 250MA 10% 17MHZ; Inductance:47µH; RMS Current (Irms):250mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8200 Series; DC Resistance Max:1.69ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

POWER INDUCTOR 47UH 250MA 10% 17MHZ; Inductance:47µH; RMS Current (Irms):250mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8200 Series; DC Resistance Max:1.69ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor 47Uh 250Ma 10% 17Mhz, Full Reel; Inductance Murata Power Solutions - 28X2872 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor 47Uh 250Ma 10% 17Mhz, Full Reel; Inductance Murata Power Solutions
28X2872
Power Inductor 47Uh 250Ma 10% 17Mhz, Full Reel; Inductance Murata Power Solutions 28X2872
POWER INDUCTOR 47UH 250MA 10% 17MHZ, FULL REEL; Inductance:47µH; RMS Current (Irms):250mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8200 Series; DC Resistance Max:1.69ohm; Product Length:3.2mm RoHS Compliant: Yes

POWER INDUCTOR 47UH 250MA 10% 17MHZ, FULL REEL; Inductance:47µH; RMS Current (Irms):250mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8200 Series; DC Resistance Max:1.69ohm; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, 0.25A, 10%, 17Mhz; Inductance Murata Power Solutions - 61AC9143 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 0.25A, 10%, 17Mhz; Inductance Murata Power Solutions
61AC9143
Inductor, 47Uh, 0.25A, 10%, 17Mhz; Inductance Murata Power Solutions 61AC9143
INDUCTOR, 47UH, 0.25A, 10%, 17MHZ; Inductance:47µH; RMS Current (Irms):250mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 47UH, 0.25A, 10%, 17MHZ; Inductance:47µH; RMS Current (Irms):250mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8004432 8004432P 811-2477-1-ND 1327373-82473C 71-82473C 40M7122 28X2872 61AC9143
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 47uH 10KHz 0.25A Inductor and Choke Power Inductor 47Uh 250Ma 10% 17Mhz; Inductance Murata Power Solutions Power Inductor 47Uh 250Ma 10% 17Mhz, Full Reel; Inductance Murata Power Solutions Inductor, 47Uh, 0.25A, 10%, 17Mhz; Inductance Murata Power Solutions
Technology Wirewound Wirewound Wirewound Power
Inductance Range 47 microH 47 microH 47 microH 47 microH 47 microH 47 microH
Q Factor 40 40 40
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 332c 332C
Unlock Full Specs
to access all available technical data