Murata Power Solutions Fixed Inductors 82472C

Description
4.7µH Unshielded Wirewound Inductor 800mA 190mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 800mA 190mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2471-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2471-6-ND
Fixed Inductors 811-2471-6-ND
4.7µH Unshielded Wirewound Inductor 800mA 190mOhm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 800mA 190mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2471-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2471-2-ND
Fixed Inductors 811-2471-2-ND
4.7µH Unshielded Wirewound Inductor 800mA 190mOhm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 800mA 190mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2471-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2471-1-ND
Fixed Inductors 811-2471-1-ND
4.7µH Unshielded Wirewound Inductor 800mA 190mOhm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 800mA 190mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
4.7uH 10KHz 0.8A Inductor and Choke - 71-82472C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 10KHz 0.8A Inductor and Choke
71-82472C
4.7uH 10KHz 0.8A Inductor and Choke 71-82472C
Inductor Power Wirewound 4.7uH 20% 10KHz 20Q-Factor 0.8A 0.19Ohm DCR 1210 T/R Product overview: 82472C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 10KHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 10KHz, 0.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82472C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 4.7uH 20% 10KHz 20Q-Factor 0.8A 0.19Ohm DCR 1210 T/R Product overview: 82472C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 10KHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 10KHz, 0.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82472C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4.7Uh, 0.8A, 20%, Unshielded; Inductance Murata - 57AC7940 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 0.8A, 20%, Unshielded; Inductance Murata
57AC7940
Inductor, 4.7Uh, 0.8A, 20%, Unshielded; Inductance Murata 57AC7940
INDUCTOR, 4.7UH, 0.8A, 20%, UNSHIELDED; Inductance:4.7µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 0.8A, 20%, UNSHIELDED; Inductance:4.7µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor Power Wirewound Murata - 99AC8637 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Power Wirewound Murata
99AC8637
Inductor Power Wirewound Murata 99AC8637
INDUCTOR POWER WIREWOUND

INDUCTOR POWER WIREWOUND

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2471-6-ND 71-82472C 57AC7940 99AC8637
Product Name Fixed Inductors 4.7uH 10KHz 0.8A Inductor and Choke Inductor, 4.7Uh, 0.8A, 20%, Unshielded; Inductance Murata Inductor Power Wirewound Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Power Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers