Murata Power Solutions Fixed Inductors 82333C

Description
33µH Unshielded Wirewound Inductor 270mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 270mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2476-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2476-2-ND
Fixed Inductors 811-2476-2-ND
33µH Unshielded Wirewound Inductor 270mA 1.3Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 270mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2476-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2476-6-ND
Fixed Inductors 811-2476-6-ND
33µH Unshielded Wirewound Inductor 270mA 1.3Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 270mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2476-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2476-1-ND
Fixed Inductors 811-2476-1-ND
33µH Unshielded Wirewound Inductor 270mA 1.3Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 270mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
33uH 10KHz 0.27A Inductor and Choke - 71-82333C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 10KHz 0.27A Inductor and Choke
71-82333C
33uH 10KHz 0.27A Inductor and Choke 71-82333C
Inductor Power Wirewound 33uH 10% 10KHz 40Q-Factor 0.27A 1.3Ohm DCR 1210 T/R Product overview: 82333C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 10KHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 10KHz, 0.27A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82333C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 33uH 10% 10KHz 40Q-Factor 0.27A 1.3Ohm DCR 1210 T/R Product overview: 82333C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 10KHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 10KHz, 0.27A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82333C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2476-2-ND 71-82333C
Product Name Fixed Inductors 33uH 10KHz 0.27A Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Power
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details