Murata Power Solutions Inductor, 220Uh, 640Ma, 10%, 2.7Mhz; Product Range Murata #822LY-221K

Description
INDUCTOR, 220UH, 640MA, 10%, 2.7MHZ; Product Range:8RHB2 Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):380mA; Saturation Current (Isat):380mA; DC Resistance Max:0.68ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 220UH, 640MA, 10%, 2.7MHZ; Product Range:8RHB2 Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):380mA; Saturation Current (Isat):380mA; DC Resistance Max:0.68ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Uh, 640Ma, 10%, 2.7Mhz; Product Range Murata - 96K5967 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 640Ma, 10%, 2.7Mhz; Product Range Murata
96K5967
Inductor, 220Uh, 640Ma, 10%, 2.7Mhz; Product Range Murata 96K5967
INDUCTOR, 220UH, 640MA, 10%, 2.7MHZ; Product Range:8RHB2 Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):380mA; Saturation Current (Isat):380mA; DC Resistance Max:0.68ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220UH, 640MA, 10%, 2.7MHZ; Product Range:8RHB2 Series; Inductance:220µH; Inductor Construction:Unshielded; RMS Current (Irms):380mA; Saturation Current (Isat):380mA; DC Resistance Max:0.68ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 96K5967
Product Name Inductor, 220Uh, 640Ma, 10%, 2.7Mhz; Product Range Murata
Inductance Range 220 microH
Inductance Tolerance 10 (+/- %)
DCR 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details