Murata Power Solutions Inductor, 1000Uh, 0.16A, 10%; Product Range Murata #822LY-102K

Description
INDUCTOR, 1000UH, 0.16A, 10%; Product Range:8RHB2 Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):160mA; Saturation Current (Isat):160mA; DC Resistance Max:2.96ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 1000UH, 0.16A, 10%; Product Range:8RHB2 Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):160mA; Saturation Current (Isat):160mA; DC Resistance Max:2.96ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1000Uh, 0.16A, 10%; Product Range Murata - 96K5966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1000Uh, 0.16A, 10%; Product Range Murata
96K5966
Inductor, 1000Uh, 0.16A, 10%; Product Range Murata 96K5966
INDUCTOR, 1000UH, 0.16A, 10%; Product Range:8RHB2 Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):160mA; Saturation Current (Isat):160mA; DC Resistance Max:2.96ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1000UH, 0.16A, 10%; Product Range:8RHB2 Series; Inductance:1mH; Inductor Construction:Unshielded; RMS Current (Irms):160mA; Saturation Current (Isat):160mA; DC Resistance Max:2.96ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 96K5966
Product Name Inductor, 1000Uh, 0.16A, 10%; Product Range Murata
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
DCR 2.96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3113-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers