Murata Power Solutions Fixed Inductors 82224C

Description
220µH Unshielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2481-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2481-2-ND
Fixed Inductors 811-2481-2-ND
220µH Unshielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)

220µH Unshielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2481-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2481-1-ND
Fixed Inductors 811-2481-1-ND
220µH Unshielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)

220µH Unshielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2481-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2481-6-ND
Fixed Inductors 811-2481-6-ND
220µH Unshielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)

220µH Unshielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 220Uh, 0.1A, 10%, Unshielded; Inductance Murata - 57AC7939 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 0.1A, 10%, Unshielded; Inductance Murata
57AC7939
Inductor, 220Uh, 0.1A, 10%, Unshielded; Inductance Murata 57AC7939
INDUCTOR, 220UH, 0.1A, 10%, UNSHIELDED; Inductance:220µH; RMS Current (Irms):100mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 220UH, 0.1A, 10%, UNSHIELDED; Inductance:220µH; RMS Current (Irms):100mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2481-2-ND 57AC7939
Product Name Fixed Inductors Inductor, 220Uh, 0.1A, 10%, Unshielded; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - 1-2176787-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Specs
Application RF Choke
View Details