Murata Power Solutions 22uH 10KHz 0.32A Inductor and Choke 82223C

Description
Inductor Power Wirewound 22uH 10% 10KHz 35Q-Factor 0.32A 0.92Ohm DCR 1210 T/R Product overview: 82223C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 10KHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 10KHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82223C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Wirewound 22uH 10% 10KHz 35Q-Factor 0.32A 0.92Ohm DCR 1210 T/R Product overview: 82223C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 10KHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 10KHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82223C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22uH 10KHz 0.32A Inductor and Choke - 71-82223C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 10KHz 0.32A Inductor and Choke
71-82223C
22uH 10KHz 0.32A Inductor and Choke 71-82223C
Inductor Power Wirewound 22uH 10% 10KHz 35Q-Factor 0.32A 0.92Ohm DCR 1210 T/R Product overview: 82223C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 10KHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 10KHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82223C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 22uH 10% 10KHz 35Q-Factor 0.32A 0.92Ohm DCR 1210 T/R Product overview: 82223C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 10KHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 10KHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82223C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 9055024P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9055024P
Surface Mount Inductors 9055024P
Murata Power Solutions 82223C

Murata Power Solutions 82223C

Supplier's Site
Surface Mount Inductors - 9055024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9055024
Surface Mount Inductors 9055024
Murata Power Solutions 82223C

Murata Power Solutions 82223C

Supplier's Site
Surface Mount Inductors - 1676235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1676235
Surface Mount Inductors 1676235
Murata Power Solutions 82223C

Murata Power Solutions 82223C

Supplier's Site
Fixed Inductors - 811-2475-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2475-1-ND
Fixed Inductors 811-2475-1-ND
22µH Unshielded Wirewound Inductor 320mA 920mOhm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 320mA 920mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2475-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2475-2-ND
Fixed Inductors 811-2475-2-ND
22µH Unshielded Wirewound Inductor 320mA 920mOhm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 320mA 920mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2475-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2475-6-ND
Fixed Inductors 811-2475-6-ND
22µH Unshielded Wirewound Inductor 320mA 920mOhm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 320mA 920mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 22Uh, 320Ma, 10%, 25Mhz, Smd; Inductance Murata Power Solutions - 40M7079 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 320Ma, 10%, 25Mhz, Smd; Inductance Murata Power Solutions
40M7079
Inductor, 22Uh, 320Ma, 10%, 25Mhz, Smd; Inductance Murata Power Solutions 40M7079
INDUCTOR, 22UH, 320mA, 10%, 25MHZ, SMD; Inductance:22µH; RMS Current (Irms):320mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; Product Width:2.5mmRoHS Compliant: Yes

INDUCTOR, 22UH, 320mA, 10%, 25MHZ, SMD; Inductance:22µH; RMS Current (Irms):320mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site
Inductor, Unshielded, 22Uh, 0.32A, 10% Rohs Compliant Murata - 04AJ5967 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 22Uh, 0.32A, 10% Rohs Compliant Murata
04AJ5967
Inductor, Unshielded, 22Uh, 0.32A, 10% Rohs Compliant Murata 04AJ5967
INDUCTOR, UNSHIELDED, 22UH, 0.32A, 10% ROHS COMPLIANT: YES

INDUCTOR, UNSHIELDED, 22UH, 0.32A, 10% ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - 82223C - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
82223C
Fixed Inductors 82223C
FIXED IND 22UH 320MA 920MOHM SMD

FIXED IND 22UH 320MA 920MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-82223C 9055024P 9055024 811-2475-1-ND 40M7079 04AJ5967 82223C
Product Name 22uH 10KHz 0.32A Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 22Uh, 320Ma, 10%, 25Mhz, Smd; Inductance Murata Power Solutions Inductor, Unshielded, 22Uh, 0.32A, 10% Rohs Compliant Murata Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Wirewound Wirewound Wirewound; Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 35 35 35 35
Testing Frequency 1000 kHz 1000 kHz 10 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details