Murata Power Solutions SMD 2.2UH 1.1A 104MOHM Inductor and Choke 82222C

Description
FIXED IND 2.2UH 1.1A 104MOHM SMD Product overview: 82222C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.1A, 104MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.1A, 104MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82222C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.1A 104MOHM SMD Product overview: 82222C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.1A, 104MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.1A, 104MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82222C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.1A 104MOHM Inductor and Choke - 71-82222C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.1A 104MOHM Inductor and Choke
71-82222C
SMD 2.2UH 1.1A 104MOHM Inductor and Choke 71-82222C
FIXED IND 2.2UH 1.1A 104MOHM SMD Product overview: 82222C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.1A, 104MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.1A, 104MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82222C can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.1A 104MOHM SMD Product overview: 82222C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.1A, 104MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.1A, 104MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82222C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-2469-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2469-6-ND
Fixed Inductors 811-2469-6-ND
2.2µH Unshielded Wirewound Inductor 1.1A 104mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 1.1A 104mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2469-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2469-2-ND
Fixed Inductors 811-2469-2-ND
2.2µH Unshielded Wirewound Inductor 1.1A 104mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 1.1A 104mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2469-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2469-1-ND
Fixed Inductors 811-2469-1-ND
2.2µH Unshielded Wirewound Inductor 1.1A 104mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 1.1A 104mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-82222C 811-2469-6-ND
Product Name SMD 2.2UH 1.1A 104MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ferrite
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers