Murata Power Solutions Fixed Inductors 82153C

Description
15µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2474-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2474-1-ND
Fixed Inductors 811-2474-1-ND
15µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1210 (3225 Metric)

15µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2474-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2474-6-ND
Fixed Inductors 811-2474-6-ND
15µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1210 (3225 Metric)

15µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2474-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2474-2-ND
Fixed Inductors 811-2474-2-ND
15µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1210 (3225 Metric)

15µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2307883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307883
Surface Mount Inductors 2307883
Murata 82153C Surface Mount Inductor

Murata 82153C Surface Mount Inductor

Supplier's Site
Surface Mount Inductors - 2307883P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307883P
Surface Mount Inductors 2307883P
Murata 82153C Surface Mount Inductor

Murata 82153C Surface Mount Inductor

Supplier's Site
Surface Mount Inductors - 2307882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307882
Surface Mount Inductors 2307882
Murata 82153C Surface Mount Inductor

Murata 82153C Surface Mount Inductor

Supplier's Site
15uH 10KHz 0.4A Inductor and Choke - 71-82153C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH 10KHz 0.4A Inductor and Choke
71-82153C
15uH 10KHz 0.4A Inductor and Choke 71-82153C
Inductor Power Wirewound 15uH 10% 10KHz 35Q-Factor 0.4A 0.56Ohm DCR 1210 T/R Product overview: 82153C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 10KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 10KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82153C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 15uH 10% 10KHz 35Q-Factor 0.4A 0.56Ohm DCR 1210 T/R Product overview: 82153C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 10KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 10KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82153C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 15Uh, 0.4A, 10%, Unshielded; Inductance Murata - 57AC7937 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 0.4A, 10%, Unshielded; Inductance Murata
57AC7937
Inductor, 15Uh, 0.4A, 10%, Unshielded; Inductance Murata 57AC7937
INDUCTOR, 15UH, 0.4A, 10%, UNSHIELDED; Inductance:15µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 0.4A, 10%, UNSHIELDED; Inductance:15µH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2474-1-ND 2307883 71-82153C 57AC7937
Product Name Fixed Inductors Surface Mount Inductors 15uH 10KHz 0.4A Inductor and Choke Inductor, 15Uh, 0.4A, 10%, Unshielded; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Power
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3155-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details