Murata Power Solutions Fixed Inductors 82102C

Description
1µH Unshielded Wirewound Inductor 2A 58mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 2A 58mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2467-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2467-2-ND
Fixed Inductors 811-2467-2-ND
1µH Unshielded Wirewound Inductor 2A 58mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 2A 58mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2467-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2467-1-ND
Fixed Inductors 811-2467-1-ND
1µH Unshielded Wirewound Inductor 2A 58mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 2A 58mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2467-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2467-6-ND
Fixed Inductors 811-2467-6-ND
1µH Unshielded Wirewound Inductor 2A 58mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 2A 58mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-2467-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Fixed Inductors - 3615A470K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details