Murata Power Solutions Fixed Inductors 80304C

Description
150µH Unshielded Toroidal Inductor 3.5A 90mOhm Max Radial, Horizontal, Corner Terminals
Request a Quote Datasheet
Description
150µH Unshielded Toroidal Inductor 3.5A 90mOhm Max Radial, Horizontal, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 80304C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
80304C-ND
Fixed Inductors 80304C-ND
150µH Unshielded Toroidal Inductor 3.5A 90mOhm Max Radial, Horizontal, Corner Terminals

150µH Unshielded Toroidal Inductor 3.5A 90mOhm Max Radial, Horizontal, Corner Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 80304C-ND
Product Name Fixed Inductors
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers