Murata Electronics Audio Products - Buzzer Elements, Piezo Benders 7BB-27-4

Description
Win Source Part Number: 1357587-7BB-27-4 Category: Audio Products - Buzzer Elements, Piezo Benders Fake Threat In the Open Market: 60 pct. Type: Standard MSL Level: Not Applicable Mfr: Murata Electronics Series: 7BB Package: Bulk Product Status: Active Frequency: 4.6 kHz Base Product Number: 7BB HTSUS: 8531.80.9041 Size / Dimension: 1.063" Dia (27.00mm) ECCN: EAR99 Termination: None Capacitance @ Frequency: 20000pF @ 1kHz Impedance: 200 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1357587-7BB-27-4 Category: Audio Products - Buzzer Elements, Piezo Benders Fake Threat In the Open Market: 60 pct. Type: Standard MSL Level: Not Applicable Mfr: Murata Electronics Series: 7BB Package: Bulk Product Status: Active Frequency: 4.6 kHz Base Product Number: 7BB HTSUS: 8531.80.9041 Size / Dimension: 1.063" Dia (27.00mm) ECCN: EAR99 Termination: None Capacitance @ Frequency: 20000pF @ 1kHz Impedance: 200 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Buzzer Elements, Piezo Benders - 7BB-27-4 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Buzzer Elements, Piezo Benders
7BB-27-4
Audio Products - Buzzer Elements, Piezo Benders 7BB-27-4
Win Source Part Number: 1357587-7BB-27-4 Category: Audio Products - Buzzer Elements, Piezo Benders Fake Threat In the Open Market: 60 pct. Type: Standard MSL Level: Not Applicable Mfr: Murata Electronics Series: 7BB Package: Bulk Product Status: Active Frequency: 4.6 kHz Base Product Number: 7BB HTSUS: 8531.80.9041 Size / Dimension: 1.063" Dia (27.00mm) ECCN: EAR99 Termination: None Capacitance @ Frequency: 20000pF @ 1kHz Impedance: 200 Ohms

Win Source Part Number: 1357587-7BB-27-4
Category: Audio Products - Buzzer Elements, Piezo Benders
Fake Threat In the Open Market: 60 pct.
Type: Standard
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: 7BB
Package: Bulk
Product Status: Active
Frequency: 4.6 kHz
Base Product Number: 7BB
HTSUS: 8531.80.9041
Size / Dimension: 1.063" Dia (27.00mm)
ECCN: EAR99
Termination: None
Capacitance @ Frequency: 20000pF @ 1kHz
Impedance: 200 Ohms

Buy Now Datasheet
Futian, Shenzhen, China
Audio Components/Vibration Motors >> Piezo Buzzers
7BB-27-4
Audio Components/Vibration Motors >> Piezo Buzzers 7BB-27-4
20nF 200Ω 4.6kHz - Piezo Buzzers ROHS

20nF 200Ω 4.6kHz - Piezo Buzzers ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 7BB-27-4 7BB-27-4
Product Name Audio Products - Buzzer Elements, Piezo Benders Audio Components/Vibration Motors >> Piezo Buzzers
Technology Piezoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm -  - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 1710869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details