Murata Power Solutions Piezo, Diaphragm, 3.6Khz, 20Mm; Transducer Function Murata 7BB-20-3

Description
PIEZO, DIAPHRAGM, 3.6KHZ, 20MM; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:3.6kHz; Resonant Resistance:500ohm; Capacitance:20000pF; External Diameter:20mm; External Height:0.22mm; Product Range:-; SVHC:LeadRoHS Compliant: Yes
Datasheet
Description
PIEZO, DIAPHRAGM, 3.6KHZ, 20MM; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:3.6kHz; Resonant Resistance:500ohm; Capacitance:20000pF; External Diameter:20mm; External Height:0.22mm; Product Range:-; SVHC:LeadRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo, Diaphragm, 3.6Khz, 20Mm; Transducer Function Murata - 87X9887 - Newark, An Avnet Company
Chicago, IL, United States
Piezo, Diaphragm, 3.6Khz, 20Mm; Transducer Function Murata
87X9887
Piezo, Diaphragm, 3.6Khz, 20Mm; Transducer Function Murata 87X9887
PIEZO, DIAPHRAGM, 3.6KHZ, 20MM; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:3.6kHz; Resonant Resistance:500ohm; Capacitance:20000pF; External Diameter:20mm; External Height:0.22mm; Product Range:-; SVHC:LeadRoHS Compliant: Yes

PIEZO, DIAPHRAGM, 3.6KHZ, 20MM; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:3.6kHz; Resonant Resistance:500ohm; Capacitance:20000pF; External Diameter:20mm; External Height:0.22mm; Product Range:-; SVHC:LeadRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87X9887
Product Name Piezo, Diaphragm, 3.6Khz, 20Mm; Transducer Function Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers