Murata 7BB-20-3 Piezoelectric Diaphragm
Win Source Part Number: 1357594-7BB-20-3
Category: Audio Products - Buzzer Elements, Piezo Benders
Fake Threat In the Open Market: 41 pct.
Type: Standard
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: 7BB
Package: Bulk
Product Status: Active
Frequency: 3.6 kHz
Base Product Number: 7BB
HTSUS: 8531.80.9041
Size / Dimension: 0.787" Dia (20.00mm)
ECCN: EAR99
Termination: None
Capacitance @ Frequency: 20000pF @ 1kHz
Impedance: 500 Ohms
- Piezo Buzzers ROHS
| RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 1669823 | 7BB-20-3 | 7BB-20-3 |
| Product Name | Piezo Buzzers | Audio Products - Buzzer Elements, Piezo Benders | Audio Components/Vibration Motors >> Piezo Buzzers |
| Technology | Piezoelectric | Piezoelectric |