Win Source Part Number: 1357588-7BB-15-6L0
Category: Audio Products - Buzzer Elements, Piezo Benders
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 59 pct.
Type: Standard
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: 7BB
Package: Bulk
Product Status: Obsolete
Frequency: 6 kHz
Base Product Number: 7BB
HTSUS: 8531.80.9041
Size / Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Termination: Wire Leads
Capacitance @ Frequency: 9500pF @ 1kHz
Impedance: 1.2 kOhms
"6kHz Standard Buzzer Element 0.591"" Dia (15.00mm) 1.2 kOhms"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 7BB-15-6L0 | 490-7800-ND |
| Product Name | Audio Products - Buzzer Elements, Piezo Benders | Buzzer Elements, Piezo Benders |
| Shape | Round |