Murata Power Solutions Piezo, Diaphragm, 6Khz, 15Mm; Transducer Function Murata 7BB-15-6

Description
PIEZO, DIAPHRAGM, 6KHZ, 15MM; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:6kHz; Resonant Resistance:800ohm; Capacitance:10000pF; External Diameter:15mm; External Height:0.22mm; Product Range:-; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
PIEZO, DIAPHRAGM, 6KHZ, 15MM; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:6kHz; Resonant Resistance:800ohm; Capacitance:10000pF; External Diameter:15mm; External Height:0.22mm; Product Range:-; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo, Diaphragm, 6Khz, 15Mm; Transducer Function Murata - 87X9885 - Newark, An Avnet Company
Chicago, IL, United States
Piezo, Diaphragm, 6Khz, 15Mm; Transducer Function Murata
87X9885
Piezo, Diaphragm, 6Khz, 15Mm; Transducer Function Murata 87X9885
PIEZO, DIAPHRAGM, 6KHZ, 15MM; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:6kHz; Resonant Resistance:800ohm; Capacitance:10000pF; External Diameter:15mm; External Height:0.22mm; Product Range:-; SVHC:Lead RoHS Compliant: Yes

PIEZO, DIAPHRAGM, 6KHZ, 15MM; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:6kHz; Resonant Resistance:800ohm; Capacitance:10000pF; External Diameter:15mm; External Height:0.22mm; Product Range:-; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87X9885
Product Name Piezo, Diaphragm, 6Khz, 15Mm; Transducer Function Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers