The 40M6588 is a synchronous switching regulator from the 78SR series, designed for efficient power conversion with a maximum output of 2A. It operates within a wide input voltage range of 8V to 32V and provides output options of 3.3V and 5V. The regulator achieves efficiencies of up to 95%, eliminating the need for external heat sinks or fans, which simplifies integration into various applications. It features excellent load and line regulation, with load regulation at ±0.25% and line regulation at ±0.35%. The device is suitable for full load operation in ambient temperatures ranging from -40°C to +70°C without derating. Additionally, it includes output short-circuit protection and thermal shutdown for enhanced reliability. The open-frame design minimizes the footprint on the PCB, making it a compact solution for power supply needs.
Linear Regulator Replacement DC DC Converter 1 Output 5V 2A 8V - 32V Input
DC DC CONVERTER 5V 10W
IC, SYNCHRONOUS SWITCHING REGULATOR, TO-220-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; Product Range:78SRH Series; DC / DC Converter Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2657-ND | 78SRH-5/2-C | 40M6588 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Ic, Synchronous Switching Regulator, To-220-3; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | |
| Technology | Linear Power Supply | Switching Power Supply | Switching Power Supply |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 2 amps | 2 amps |