Murata Power Solutions DC DC Converters 78SRH-3.3/2-C

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 8V - 32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 8V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2656-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2656-ND
DC DC Converters 811-2656-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 8V - 32V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 8V - 32V Input

Buy Now Datasheet
Ic, Synchronous Switching Regulator, To-220-3; Power Supply Approvals Murata Power Solutions - 40M6587 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Synchronous Switching Regulator, To-220-3; Power Supply Approvals Murata Power Solutions
40M6587
Ic, Synchronous Switching Regulator, To-220-3; Power Supply Approvals Murata Power Solutions 40M6587
IC, SYNCHRONOUS SWITCHING REGULATOR, TO-220-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:78SRH Series; DC / DC Converter Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

IC, SYNCHRONOUS SWITCHING REGULATOR, TO-220-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:78SRH Series; DC / DC Converter Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 78SRH-3.3/2-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
78SRH-3.3/2-C
Power Supplies - Board Mount - DC DC Converters 78SRH-3.3/2-C
DC DC CONVERTER 3.3V 7W

DC DC CONVERTER 3.3V 7W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2656-ND 40M6587 78SRH-3.3/2-C
Product Name DC DC Converters Ic, Synchronous Switching Regulator, To-220-3; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10360-240-4u-27615 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details