Murata Power Solutions General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions 78604/1C

Description
GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:2:1; Inductance:2mH; DC Resistance:0.6ohm; ET Constant:20Vµs; Isolation Voltage:1kV; Product Range:78604/1C Series; Capacitance:29pF; DC Resistance Max:0.6ohm; External Depth:6.35mm RoHS Compliant: Yes
Description
GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:2:1; Inductance:2mH; DC Resistance:0.6ohm; ET Constant:20Vµs; Isolation Voltage:1kV; Product Range:78604/1C Series; Capacitance:29pF; DC Resistance Max:0.6ohm; External Depth:6.35mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The General Purpose Pulse Transformer, part number 62K1038, features a turns ratio of 2:1 and a primary inductance of 2mH. It has a maximum DC resistance of 0.6 ohms and an ET constant of 20V¬?Oºs. The transformer is designed to provide 1kV isolation voltage, making it suitable for applications requiring electrical isolation. It has a capacitance of 29pF and complies with RoHS standards. The product is part of the 786 series and is available in a low-profile, fully encapsulated package, suitable for surface mount applications. This transformer is commonly used in line coupling, matching, isolating, and small isolated power supplies.

Datasheet Summary
Powered by GS/AI

The General Purpose Pulse Transformer, part number 62K1038, features a turns ratio of 2:1 and a primary inductance of 2mH. It has a maximum DC resistance of 0.6 ohms and an ET constant of 20V¬?Oºs. The transformer is designed to provide 1kV isolation voltage, making it suitable for applications requiring electrical isolation. It has a capacitance of 29pF and complies with RoHS standards. The product is part of the 786 series and is available in a low-profile, fully encapsulated package, suitable for surface mount applications. This transformer is commonly used in line coupling, matching, isolating, and small isolated power supplies.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions - 62K1038 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions
62K1038
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions 62K1038
GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:2:1; Inductance:2mH; DC Resistance:0.6ohm; ET Constant:20Vµs; Isolation Voltage:1kV; Product Range:78604/1C Series; Capacitance:29pF; DC Resistance Max:0.6ohm; External Depth:6.35mm RoHS Compliant: Yes

GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:2:1; Inductance:2mH; DC Resistance:0.6ohm; ET Constant:20Vµs; Isolation Voltage:1kV; Product Range:78604/1C Series; Capacitance:29pF; DC Resistance Max:0.6ohm; External Depth:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62K1038
Product Name General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details