Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 858207-7805SRH-C
Series: 78SR
Operating Temperature Range: -40°C ~ 70°C
Features: Linear Regulator Replacement DC DC Converter Output 5V - - 500mA 7.5V - 36V Input
Package: Box
Package: 3-SIP Module
Mounting: Through Hole
Family Name: 78
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 7805SRHC, 811-2644
Module DC-DC 1-OUT 5V 0.5A 2.5W 3-Pin SIP Product overview: 7805SRH-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.5A, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, 2.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-7805SRH-C can be used for catalog matching and distributor lookup.
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 7805SRH-C | 858207-7805SRH-C | 922-7805SRH-C |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - 7805SRH-C | 5V 0.5A 2.5W DC-DC Converter IC |
| Package Type | Other; 3-SIP Module |