Win Source Part Number: 1352141-7803SRH-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: 78SR
Type: Linear Regulator Replacement
Features: SCP
Package: Box
Size / Dimension: 0.75" L x 0.41" W x 0.37" H (19.1mm x 10.4mm x 9.3mm)
Applications: ITE (Commercial)
Standard Package: 100
Power (Watts): 2 W
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 7.5V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 95%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: 78
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1352141-7803SRH-C | 7803SRH-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Box |