Murata Power Solutions Pulse Transformers; Turns Ratio Murata Power Solutions 76616/3C

Description
PULSE TRANSFORMERS; Turns Ratio:2CT:1CT; Inductance:4.35mH; DC Resistance:1ohm; ET Constant:23Vµs; Isolation Voltage:500V; Product Range:766 Series; Capacitance:35µF; DC Resistance Max:1ohm; Transformer Mounting:PC Board RoHS Compliant: Yes
Description
PULSE TRANSFORMERS; Turns Ratio:2CT:1CT; Inductance:4.35mH; DC Resistance:1ohm; ET Constant:23Vµs; Isolation Voltage:500V; Product Range:766 Series; Capacitance:35µF; DC Resistance Max:1ohm; Transformer Mounting:PC Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers; Turns Ratio Murata Power Solutions - 62K0977 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformers; Turns Ratio Murata Power Solutions
62K0977
Pulse Transformers; Turns Ratio Murata Power Solutions 62K0977
PULSE TRANSFORMERS; Turns Ratio:2CT:1CT; Inductance:4.35mH; DC Resistance:1ohm; ET Constant:23Vµs; Isolation Voltage:500V; Product Range:766 Series; Capacitance:35µF; DC Resistance Max:1ohm; Transformer Mounting:PC Board RoHS Compliant: Yes

PULSE TRANSFORMERS; Turns Ratio:2CT:1CT; Inductance:4.35mH; DC Resistance:1ohm; ET Constant:23Vµs; Isolation Voltage:500V; Product Range:766 Series; Capacitance:35µF; DC Resistance Max:1ohm; Transformer Mounting:PC Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62K0977
Product Name Pulse Transformers; Turns Ratio Murata Power Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details