Murata Power Solutions Pulse Transformers; Turns Ratio Murata Power Solutions 76601/24C

Description
PULSE TRANSFORMERS; Turns Ratio:1:1; Inductance:11.7mH; DC Resistance:1.35ohm; ET Constant:50.5Vµs; Isolation Voltage:500V; Product Range:76601/24C Series; Capacitance:250µF; DC Resistance Max:1.35ohm; Transformer Mounting:PC Board RoHS Compliant: Yes
Description
PULSE TRANSFORMERS; Turns Ratio:1:1; Inductance:11.7mH; DC Resistance:1.35ohm; ET Constant:50.5Vµs; Isolation Voltage:500V; Product Range:76601/24C Series; Capacitance:250µF; DC Resistance Max:1.35ohm; Transformer Mounting:PC Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers; Turns Ratio Murata Power Solutions - 62K0972 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformers; Turns Ratio Murata Power Solutions
62K0972
Pulse Transformers; Turns Ratio Murata Power Solutions 62K0972
PULSE TRANSFORMERS; Turns Ratio:1:1; Inductance:11.7mH; DC Resistance:1.35ohm; ET Constant:50.5Vµs; Isolation Voltage:500V; Product Range:76601/24C Series; Capacitance:250µF; DC Resistance Max:1.35ohm; Transformer Mounting:PC Board RoHS Compliant: Yes

PULSE TRANSFORMERS; Turns Ratio:1:1; Inductance:11.7mH; DC Resistance:1.35ohm; ET Constant:50.5Vµs; Isolation Voltage:500V; Product Range:76601/24C Series; Capacitance:250µF; DC Resistance Max:1.35ohm; Transformer Mounting:PC Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 62K0972
Product Name Pulse Transformers; Turns Ratio Murata Power Solutions
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497B-A1-M17-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 240 volts
Power Rating (VA) 63 VA
View Details
HA380x Flyback Transformer for TI TPS23753 PoE Interface - HA3801-BL HA3801-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details