Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039686-657AN1055BIT
Packaging: Tape & Reel
Inductance: 150 nH
Tolerance: 2 %
Height: 2.3 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 657AN1055BIT#657AN-1
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Depth: 5.8 mm
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039686-657AN1055BIT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 657AN1055BIT |