27.5nH Unshielded Wirewound Inductor 1A Nonstandard
27.5nH Unshielded Wirewound Inductor 1A Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | TKS2678CT-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Air |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |