Murata Electronics Fixed Inductors - 646FY-471K=P3 646FY-471K=P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039664-646FY-471K=P 3 Packaging: Cut Tape (CT) Current Rating: 190 mA Length: 7.5946 mm Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 5.1054 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 120 MHz Composition: Wirewound Height: 5.1 mm Current: 30 mA Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 Ω Case / Package: 1812 Alternative Parts (Cross-Reference): SDR7030-471K; SDR0604-471KL; RLB1014-471KL; AIAP-01-471K-T; CAL45TB471K; LQH44NN471K03L#646FY -471K=P3; 646FY-471KP3; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Depth: 7.6 mm Lead Free: Yes Max DC Current: 190 mA Mount: Surface Mount, Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039664-646FY-471K=P 3 Packaging: Cut Tape (CT) Current Rating: 190 mA Length: 7.5946 mm Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 5.1054 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 120 MHz Composition: Wirewound Height: 5.1 mm Current: 30 mA Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 Ω Case / Package: 1812 Alternative Parts (Cross-Reference): SDR7030-471K; SDR0604-471KL; RLB1014-471KL; AIAP-01-471K-T; CAL45TB471K; LQH44NN471K03L#646FY -471K=P3; 646FY-471KP3; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Depth: 7.6 mm Lead Free: Yes Max DC Current: 190 mA Mount: Surface Mount, Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 646FY-471K=P3 - 1039664-646FY-471K=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 646FY-471K=P3
1039664-646FY-471K=P3
Fixed Inductors - 646FY-471K=P3 1039664-646FY-471K=P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039664-646FY-471K=P 3 Packaging: Cut Tape (CT) Current Rating: 190 mA Length: 7.5946 mm Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 5.1054 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 120 MHz Composition: Wirewound Height: 5.1 mm Current: 30 mA Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 Ω Case / Package: 1812 Alternative Parts (Cross-Reference): SDR7030-471K; SDR0604-471KL; RLB1014-471KL; AIAP-01-471K-T; CAL45TB471K; LQH44NN471K03L#646FY -471K=P3; 646FY-471KP3; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Depth: 7.6 mm Lead Free: Yes Max DC Current: 190 mA Mount: Surface Mount, Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039664-646FY-471K=P3
Packaging: Cut Tape (CT)
Current Rating: 190 mA
Length: 7.5946 mm
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 5.1054 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 120 MHz
Composition: Wirewound
Height: 5.1 mm
Current: 30 mA
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.6 Ω
Case / Package: 1812
Alternative Parts (Cross-Reference): SDR7030-471K; SDR0604-471KL; RLB1014-471KL; AIAP-01-471K-T; CAL45TB471K; LQH44NN471K03L#646FY-471K=P3; 646FY-471KP3;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Depth: 7.6 mm
Lead Free: Yes
Max DC Current: 190 mA
Mount: Surface Mount, Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1039664-646FY-471K=P3
Product Name Fixed Inductors - 646FY-471K=P3
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402AF-221XJLW - 1135382-0402AF-221XJLW - Win Source Electronics
Specs
Technology Standard
Core Material Ferrite
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-4086-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers