Murata Electronics Fixed Inductors - 646CY-2R2M=P3 646CY-2R2M=P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171799-646CY-2R2M=P 3 Packaging: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Height: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 28 mΩ Alternative Parts (Cross-Reference): #646CY-2R2M=P3; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.38 A RoHS: Compliant
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171799-646CY-2R2M=P 3 Packaging: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Height: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 28 mΩ Alternative Parts (Cross-Reference): #646CY-2R2M=P3; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.38 A RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 646CY-2R2M=P3 - 1171799-646CY-2R2M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 646CY-2R2M=P3
1171799-646CY-2R2M=P3
Fixed Inductors - 646CY-2R2M=P3 1171799-646CY-2R2M=P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171799-646CY-2R2M=P 3 Packaging: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Height: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 28 mΩ Alternative Parts (Cross-Reference): #646CY-2R2M=P3; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.38 A RoHS: Compliant

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171799-646CY-2R2M=P3
Packaging: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.2 µH
Tolerance: 20 %
Height: 5.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 28 mΩ
Alternative Parts (Cross-Reference): #646CY-2R2M=P3;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 2.38 A
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1171799-646CY-2R2M=P3
Product Name Fixed Inductors - 646CY-2R2M=P3
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
High Frequency & RF Inductors - 1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details