Ind Power Shielded Wirewound 100uH 20% 100KHz 500mA T/R Product overview: 646CY-101M=P3 from Toko America Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-646CY-101M=P3 can be used for catalog matching and distributor lookup.
Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994203-646CY-101M=P3
Packaging: Bulk
Current Rating: 500 mA
Length: 7.5946 mm
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 5.1054 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Self Resonant Frequency: 9.2 MHz
Composition: Wirewound
Height: 5.1 mm
Current: 390 mA
Width: 7.5946 mm
Categories: Fixed Inductors
DC Resistance (DCR): 70 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): 646CY-101M=P3#646CY-
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Depth: 7.6 mm
Lead Free: Contains Lead
Max DC Current: 500 mA
Mount: Surface Mount, Through Hole
RoHS: Compliant
Radiation Hardening: No
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-646CY-101M=P3 | 994203-646CY-101M=P3 |
| Product Name | 100uH 100KHz 500mA Inductor and Choke | Fixed Inductors - 646CY-101M=P3 |
| Mounting Option | SMD (SMT) | Surface Mount Technology |
| Inductance Range | 100 microH | 100 microH |
| Inductance Tolerance | 10 (+/- %) | |
| Packing Method | Bulk | Bulk; Bulk |
| Standards and Certifications | RoHS | RoHS |