The #616DB-1193=P3 Balun from Quarktwin Technology Ltd. is designed for RF applications, operating within a frequency range of 1 MHz to 500 MHz. It features a 6-lead surface mount design with gull wing terminals, facilitating easy integration into various electronic circuits. The balun exhibits a maximum insertion loss of 1.0 dB at 1 MHz and 50 MHz, and 1.5 dB at 100 MHz, making it suitable for applications requiring minimal signal degradation. Electrical characteristics include a dielectric strength of 100 V DC, ensuring reliable performance without breakdown, and an insulation resistance of 100 MΩ or more. The product is tested for lead terminal strength, vibration resistance, and solderability, confirming its durability and reliability in consumer electronics. Proper storage conditions are recommended to maintain performance, including a temperature range of -10°C to +40°C and relative humidity between 15% and 85%. This balun is intended for use in consumer electronics and should be evaluated in the context of the specific application to ensure compatibility and performance requirements are met.
RF Balun 1MHz ~ 500MHz 6-SMD (5 Leads), Gull Wing
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Data Baluns |
| Product Number | #616DB-1193=P3 |
| Product Name | Balun |