FIXED IND 680UH 3A 135 MOHM SMD Product overview: 60B684C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 3A, 135 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 3A, 135 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60B684C can be used for catalog matching and distributor lookup.
Murata Power Solutions 60B684C
Murata Power Solutions 60B684C
Murata Power Solutions 60B684C
680µH Unshielded Wirewound Inductor 3A 135mOhm Max Nonstandard
Win Source Part Number: 1039546-60B684C
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 6000B
Type: Wirewound
Package: Tray
Shielding: Unshielded
Inductance: 680 µH
Height - Seated (Max): 0.787" (20.00mm)
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±15%
Frequency - Self Resonant: 1.59MHz
Package / Case: Nonstandard
DC Resistance (DCR): 135mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.063" L x 0.768" W (27.00mm x 19.50mm)
Alternative Parts (Cross-Reference): 2322-H-RC; 2322-V-RC; 2300LL-681-H-RC60B68
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Murata Power Solutions Inc.
Other Names: 811-2466-1-ND,811-24
Base Product Number: 60B
INDUCTOR, 680UH, 3A, 15%, 1.59MHz, SMD; Inductance:680µH; RMS Current (Irms):3A; Inductor Construction:Unshiel
FIXED IND 680UH 3A 135 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-60B684C | 7496427P | 7496427 | 811-2466-ND | 1039546-60B684C | 65T7972 | 60B684C |
| Product Name | SMD 680UH 3A 135 MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 680Uh, 3A, 15%, 1.59Mhz, Smd; Inductance Murata Power Solutions | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound | ||
| Inductance Range | 680 microH | 680 microH | 680 microH | 680 microH | 680 microH | 680 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |