Murata Power Solutions Fixed Inductors 60B683C

Description
68µH Unshielded Wirewound Inductor 9A 17mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 9A 17mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2460-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2460-ND
Fixed Inductors 811-2460-ND
68µH Unshielded Wirewound Inductor 9A 17mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 9A 17mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7496405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7496405
Surface Mount Inductors 7496405
Murata Power Solutions 60B683C

Murata Power Solutions 60B683C

Supplier's Site
Surface Mount Inductors - 7496405P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7496405P
Surface Mount Inductors 7496405P
Murata Power Solutions 60B683C

Murata Power Solutions 60B683C

Supplier's Site
Surface Mount Inductors - 1068547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1068547
Surface Mount Inductors 1068547
Murata Power Solutions 60B683C

Murata Power Solutions 60B683C

Supplier's Site
Surface Mount Power Inductor, 6000B Series, 68 H, 15%, Unshielded, 0.017 Ohm, 9 A Rohs Compliant Murata Power Solutions - 48W3869 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 6000B Series, 68 H, 15%, Unshielded, 0.017 Ohm, 9 A Rohs Compliant Murata Power Solutions
48W3869
Surface Mount Power Inductor, 6000B Series, 68 H, 15%, Unshielded, 0.017 Ohm, 9 A Rohs Compliant Murata Power Solutions 48W3869
Surface Mount Power Inductor, 6000B Series, 68 H, 15%, Unshielded, 0.017 ohm, 9 A RoHS Compliant: Yes

Surface Mount Power Inductor, 6000B Series, 68 H, 15%, Unshielded, 0.017 ohm, 9 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2460-ND 7496405 7496405P 48W3869
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Power Inductor, 6000B Series, 68 H, 15%, Unshielded, 0.017 Ohm, 9 A Rohs Compliant Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIE220-1-B - 1035730-FIE220-1-B - Win Source Electronics
Specs
Mounting Option Through Hole
Technology Standard; Wirewound
Core Material Ferrite
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers