470µH Unshielded Wirewound Inductor 3.5A 100mOhm Max Nonstandard
Murata Power Solutions 60B474C
Murata Power Solutions 60B474C
Murata Power Solutions 60B474C
FIXED IND 470UH 3.5A 100MOHM SMD Product overview: 60B474C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 3.5A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 3.5A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60B474C can be used for catalog matching and distributor lookup.
INDUCTOR, 470UH, 3.5A, 15%, 2.15MHz, SMD; Inductance:470µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel
FIXED IND 470UH 3.5A 100MOHM SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-2465-ND | 7496423P | 7496423 | 71-60B474C | 65T7970 | 60B474C |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 470UH 3.5A 100MOHM Inductor and Choke | Inductor, 470Uh, 3.5A, 15%, 2.15Mhz, Smd; Inductance Murata Power Solutions | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound | ||
| Configuration | Fixed | |||||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |