Murata Power Solutions 60B473C
47µH Unshielded Wirewound Inductor 10.5A 13mOhm Max Nonstandard
Inductor Power Wirewound 47uH 15% 100KHz 10.5A 0.013Ohm DCR T/R Product overview: 60B473C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 10.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 10.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60B473C can be used for catalog matching and distributor lookup.
INDUCTOR, 47UH, 10.5A, 15%, 7.45MHz, SMD; Inductance:47µH; RMS Current (Irms):10.5A; Inductor Construction:Unshiel
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7496401 | 811-2459-ND | 71-60B473C | 65T7969 |
| Product Name | Surface Mount Inductors | Fixed Inductors | 47uH 100KHz 10.5A Inductor and Choke | Inductor, 47Uh, 10.5A, 15%, 7.45Mhz, Smd; Inductance Murata Power Solutions |
| Technology | Wirewound | Wirewound | Power | |
| Inductance Range | 47 microH | 47 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| EIA Case Size | 2720 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |