Murata Power Solutions Fixed Inductors 60B224C

Description
220µH Unshielded Wirewound Inductor 5A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 5A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2463-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2463-ND
Fixed Inductors 811-2463-ND
220µH Unshielded Wirewound Inductor 5A 50mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 5A 50mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7496411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7496411
Surface Mount Inductors 7496411
Murata Power Solutions 60B224C

Murata Power Solutions 60B224C

Supplier's Site
220uH 100KHz 5A Inductor and Choke - 71-60B224C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH 100KHz 5A Inductor and Choke
71-60B224C
220uH 100KHz 5A Inductor and Choke 71-60B224C
Inductor Power Wirewound 220uH 15% 100KHz 5A 0.05Ohm DCR T/R Product overview: 60B224C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60B224C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 220uH 15% 100KHz 5A 0.05Ohm DCR T/R Product overview: 60B224C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60B224C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 220Uh, 5A, 15%, 3.21Mhz, Smd; Inductance Murata Power Solutions - 65T7967 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 5A, 15%, 3.21Mhz, Smd; Inductance Murata Power Solutions
65T7967
Inductor, 220Uh, 5A, 15%, 3.21Mhz, Smd; Inductance Murata Power Solutions 65T7967
INDUCTOR, 220UH, 5A, 15%, 3.21MHz, SMD; Inductance:220µH; RMS Current (Irms):5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:6000B Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 220UH, 5A, 15%, 3.21MHz, SMD; Inductance:220µH; RMS Current (Irms):5A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:6000B Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2463-ND 7496411 71-60B224C 65T7967
Product Name Fixed Inductors Surface Mount Inductors 220uH 100KHz 5A Inductor and Choke Inductor, 220Uh, 5A, 15%, 3.21Mhz, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Power
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details