Murata Power Solutions Fixed Inductors 60B104C

Description
100µH Unshielded Wirewound Inductor 7.5A 25mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 7.5A 25mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2461-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2461-ND
Fixed Inductors 811-2461-ND
100µH Unshielded Wirewound Inductor 7.5A 25mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 7.5A 25mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7496414P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7496414P
Surface Mount Inductors 7496414P
Murata Power Solutions 60B104C

Murata Power Solutions 60B104C

Supplier's Site
Surface Mount Inductors - 7496414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7496414
Surface Mount Inductors 7496414
Murata Power Solutions 60B104C

Murata Power Solutions 60B104C

Supplier's Site
Surface Mount Power Inductor, 6000B Series, 100 H, 15%, Unshielded, 0.025 Ohm, 7.5 A Rohs Compliant Murata Power Solutions - 48W3863 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 6000B Series, 100 H, 15%, Unshielded, 0.025 Ohm, 7.5 A Rohs Compliant Murata Power Solutions
48W3863
Surface Mount Power Inductor, 6000B Series, 100 H, 15%, Unshielded, 0.025 Ohm, 7.5 A Rohs Compliant Murata Power Solutions 48W3863
Surface Mount Power Inductor, 6000B Series, 100 H, 15%, Unshielded, 0.025 ohm, 7.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, 6000B Series, 100 H, 15%, Unshielded, 0.025 ohm, 7.5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2461-ND 7496414P 7496414 48W3863
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Power Inductor, 6000B Series, 100 H, 15%, Unshielded, 0.025 Ohm, 7.5 A Rohs Compliant Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details