Murata Power Solutions Fixed Inductors 60A782C

Description
7.8µH Unshielded Wirewound Inductor 13.5A 6mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.8µH Unshielded Wirewound Inductor 13.5A 6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2449-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2449-2-ND
Fixed Inductors 811-2449-2-ND
7.8µH Unshielded Wirewound Inductor 13.5A 6mOhm Max Nonstandard

7.8µH Unshielded Wirewound Inductor 13.5A 6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 7.8Uh, 13.5A, 10%, 26Mhz, Smd; Inductance Murata Power Solutions - 65T7964 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.8Uh, 13.5A, 10%, 26Mhz, Smd; Inductance Murata Power Solutions
65T7964
Inductor, 7.8Uh, 13.5A, 10%, 26Mhz, Smd; Inductance Murata Power Solutions 65T7964
INDUCTOR, 7.8UH, 13.5A, 10%, 26MHz, SMD; Inductance:7.8µH; RMS Current (Irms):13.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):19A; Product Range:6000A Series; DC Resistance Max:0.006ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 7.8UH, 13.5A, 10%, 26MHz, SMD; Inductance:7.8µH; RMS Current (Irms):13.5A; Inductor Construction:Unshielded; Saturation Current (Isat):19A; Product Range:6000A Series; DC Resistance Max:0.006ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2449-2-ND 65T7964
Product Name Fixed Inductors Inductor, 7.8Uh, 13.5A, 10%, 26Mhz, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details