Murata Power Solutions Fixed Inductors 60A583C

Description
57.8µH Unshielded Wirewound Inductor 4.9A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
57.8µH Unshielded Wirewound Inductor 4.9A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2458-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2458-6-ND
Fixed Inductors 811-2458-6-ND
57.8µH Unshielded Wirewound Inductor 4.9A 36mOhm Max Nonstandard

57.8µH Unshielded Wirewound Inductor 4.9A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2458-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2458-1-ND
Fixed Inductors 811-2458-1-ND
57.8µH Unshielded Wirewound Inductor 4.9A 36mOhm Max Nonstandard

57.8µH Unshielded Wirewound Inductor 4.9A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2458-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2458-2-ND
Fixed Inductors 811-2458-2-ND
57.8µH Unshielded Wirewound Inductor 4.9A 36mOhm Max Nonstandard

57.8µH Unshielded Wirewound Inductor 4.9A 36mOhm Max Nonstandard

Buy Now Datasheet
SMD 57.8UH 4.9A 36MOHM Inductor and Choke - 71-60A583C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 57.8UH 4.9A 36MOHM Inductor and Choke
71-60A583C
SMD 57.8UH 4.9A 36MOHM Inductor and Choke 71-60A583C
FIXED IND 57.8UH 4.9A 36MOHM SMD Product overview: 60A583C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 57.8UH, 4.9A, 36MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 57.8UH, 4.9A, 36MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60A583C can be used for catalog matching and distributor lookup.

FIXED IND 57.8UH 4.9A 36MOHM SMD Product overview: 60A583C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 57.8UH, 4.9A, 36MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 57.8UH, 4.9A, 36MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60A583C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 57.8Uh, 4.9A, 10%, 8Mhz, Smd; Inductance Murata Power Solutions - 65T7963 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 57.8Uh, 4.9A, 10%, 8Mhz, Smd; Inductance Murata Power Solutions
65T7963
Inductor, 57.8Uh, 4.9A, 10%, 8Mhz, Smd; Inductance Murata Power Solutions 65T7963
INDUCTOR, 57.8UH, 4.9A, 10%, 8MHz, SMD; Inductance:57.8µH; RMS Current (Irms):4.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):6.2A; Product Range:6000A Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 57.8UH, 4.9A, 10%, 8MHz, SMD; Inductance:57.8µH; RMS Current (Irms):4.9A; Inductor Construction:Unshielded; Saturation Current (Isat):6.2A; Product Range:6000A Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2458-6-ND 71-60A583C 65T7963
Product Name Fixed Inductors SMD 57.8UH 4.9A 36MOHM Inductor and Choke Inductor, 57.8Uh, 4.9A, 10%, 8Mhz, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details