Murata Power Solutions Fixed Inductors 60A313C

Description
31.4µH Unshielded Wirewound Inductor 6.8A 18mOhm Max Nonstandard
Request a Quote Datasheet
Description
31.4µH Unshielded Wirewound Inductor 6.8A 18mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2455-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2455-2-ND
Fixed Inductors 811-2455-2-ND
31.4µH Unshielded Wirewound Inductor 6.8A 18mOhm Max Nonstandard

31.4µH Unshielded Wirewound Inductor 6.8A 18mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 31.4Uh, 6.8A, 10%, 12Mhz, Smd; Inductance Murata Power Solutions - 65T7959 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 31.4Uh, 6.8A, 10%, 12Mhz, Smd; Inductance Murata Power Solutions
65T7959
Inductor, 31.4Uh, 6.8A, 10%, 12Mhz, Smd; Inductance Murata Power Solutions 65T7959
INDUCTOR, 31.4UH, 6.8A, 10%, 12MHz, SMD; Inductance:31.4µH; RMS Current (Irms):6.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):9.5A; Product Range:6000A Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, 31.4UH, 6.8A, 10%, 12MHz, SMD; Inductance:31.4µH; RMS Current (Irms):6.8A; Inductor Construction:Unshielded; Saturation Current (Isat):9.5A; Product Range:6000A Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2455-2-ND 65T7959
Product Name Fixed Inductors Inductor, 31.4Uh, 6.8A, 10%, 12Mhz, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details