Murata Power Solutions 27uH 100KHz 7.5A Inductor and Choke 60A273C

Description
Inductor Power Wirewound 27uH 10% 100KHz 7.5A 0.015Ohm DCR T/R Product overview: 60A273C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uH, 100KHz, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27uH, 100KHz, 7.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60A273C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Wirewound 27uH 10% 100KHz 7.5A 0.015Ohm DCR T/R Product overview: 60A273C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uH, 100KHz, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27uH, 100KHz, 7.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60A273C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27uH 100KHz 7.5A Inductor and Choke - 71-60A273C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27uH 100KHz 7.5A Inductor and Choke
71-60A273C
27uH 100KHz 7.5A Inductor and Choke 71-60A273C
Inductor Power Wirewound 27uH 10% 100KHz 7.5A 0.015Ohm DCR T/R Product overview: 60A273C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uH, 100KHz, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27uH, 100KHz, 7.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60A273C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 27uH 10% 100KHz 7.5A 0.015Ohm DCR T/R Product overview: 60A273C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uH, 100KHz, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27uH, 100KHz, 7.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60A273C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-2454-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2454-6-ND
Fixed Inductors 811-2454-6-ND
27µH Unshielded Wirewound Inductor 7.5A 15mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 7.5A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2454-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2454-2-ND
Fixed Inductors 811-2454-2-ND
27µH Unshielded Wirewound Inductor 7.5A 15mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 7.5A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2454-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2454-1-ND
Fixed Inductors 811-2454-1-ND
27µH Unshielded Wirewound Inductor 7.5A 15mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 7.5A 15mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 27Uh, 7.5A, 10%, 13Mhz, Smd; Inductance Murata Power Solutions - 65T7958 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, 7.5A, 10%, 13Mhz, Smd; Inductance Murata Power Solutions
65T7958
Inductor, 27Uh, 7.5A, 10%, 13Mhz, Smd; Inductance Murata Power Solutions 65T7958
INDUCTOR, 27UH, 7.5A, 10%, 13MHz, SMD; Inductance:27µH; RMS Current (Irms):7.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):10A; Product Range:6000A Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 27UH, 7.5A, 10%, 13MHz, SMD; Inductance:27µH; RMS Current (Irms):7.5A; Inductor Construction:Unshielded; Saturation Current (Isat):10A; Product Range:6000A Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-60A273C 811-2454-6-ND 65T7958
Product Name 27uH 100KHz 7.5A Inductor and Choke Fixed Inductors Inductor, 27Uh, 7.5A, 10%, 13Mhz, Smd; Inductance Murata Power Solutions
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Tape and Reel Tape Reel
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - 1-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details