Murata Power Solutions Fixed Inductors 60A233C

Description
23µH Unshielded Wirewound Inductor 8.4A 12mOhm Max Nonstandard
Request a Quote Datasheet
Description
23µH Unshielded Wirewound Inductor 8.4A 12mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2453-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2453-2-ND
Fixed Inductors 811-2453-2-ND
23µH Unshielded Wirewound Inductor 8.4A 12mOhm Max Nonstandard

23µH Unshielded Wirewound Inductor 8.4A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2453-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2453-1-ND
Fixed Inductors 811-2453-1-ND
23µH Unshielded Wirewound Inductor 8.4A 12mOhm Max Nonstandard

23µH Unshielded Wirewound Inductor 8.4A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2453-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2453-6-ND
Fixed Inductors 811-2453-6-ND
23µH Unshielded Wirewound Inductor 8.4A 12mOhm Max Nonstandard

23µH Unshielded Wirewound Inductor 8.4A 12mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 23Uh, 8.4A, 10%, 13Mhz, Smd; Inductance Murata Power Solutions - 65T7957 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 23Uh, 8.4A, 10%, 13Mhz, Smd; Inductance Murata Power Solutions
65T7957
Inductor, 23Uh, 8.4A, 10%, 13Mhz, Smd; Inductance Murata Power Solutions 65T7957
INDUCTOR, 23UH, 8.4A, 10%, 13MHz, SMD; Inductance:23µH; RMS Current (Irms):8.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):11A; Product Range:6000A Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 23UH, 8.4A, 10%, 13MHz, SMD; Inductance:23µH; RMS Current (Irms):8.4A; Inductor Construction:Unshielded; Saturation Current (Isat):11A; Product Range:6000A Series; DC Resistance Max:0.012ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2453-2-ND 65T7957
Product Name Fixed Inductors Inductor, 23Uh, 8.4A, 10%, 13Mhz, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details