Murata Power Solutions Fixed Inductors 60A103C

Description
10.2µH Unshielded Wirewound Inductor 12A 7mOhm Max Nonstandard
Request a Quote Datasheet
Description
10.2µH Unshielded Wirewound Inductor 12A 7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2450-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2450-6-ND
Fixed Inductors 811-2450-6-ND
10.2µH Unshielded Wirewound Inductor 12A 7mOhm Max Nonstandard

10.2µH Unshielded Wirewound Inductor 12A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2450-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2450-1-ND
Fixed Inductors 811-2450-1-ND
10.2µH Unshielded Wirewound Inductor 12A 7mOhm Max Nonstandard

10.2µH Unshielded Wirewound Inductor 12A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2450-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2450-2-ND
Fixed Inductors 811-2450-2-ND
10.2µH Unshielded Wirewound Inductor 12A 7mOhm Max Nonstandard

10.2µH Unshielded Wirewound Inductor 12A 7mOhm Max Nonstandard

Buy Now Datasheet
10.2uH 100KHz 12A Inductor and Choke - 71-60A103C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10.2uH 100KHz 12A Inductor and Choke
71-60A103C
10.2uH 100KHz 12A Inductor and Choke 71-60A103C
Inductor Power Wirewound 10.2uH 10% 100KHz 12A 0.007Ohm DCR T/R Product overview: 60A103C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.2uH, 100KHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10.2uH, 100KHz, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60A103C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 10.2uH 10% 100KHz 12A 0.007Ohm DCR T/R Product overview: 60A103C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.2uH, 100KHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10.2uH, 100KHz, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-60A103C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10.2Uh, 12A, 10%, 21Mhz, Smd; Inductance Murata Power Solutions - 65T7954 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10.2Uh, 12A, 10%, 21Mhz, Smd; Inductance Murata Power Solutions
65T7954
Inductor, 10.2Uh, 12A, 10%, 21Mhz, Smd; Inductance Murata Power Solutions 65T7954
INDUCTOR, 10.2UH, 12A, 10%, 21MHz, SMD; Inductance:10.2µH; RMS Current (Irms):12A; Inductor Construction:Unshiel ded; Saturation Current (Isat):17A; Product Range:6000A Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10.2UH, 12A, 10%, 21MHz, SMD; Inductance:10.2µH; RMS Current (Irms):12A; Inductor Construction:Unshielded; Saturation Current (Isat):17A; Product Range:6000A Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2450-6-ND 71-60A103C 65T7954
Product Name Fixed Inductors 10.2uH 100KHz 12A Inductor and Choke Inductor, 10.2Uh, 12A, 10%, 21Mhz, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Power
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details