Murata Electronics Helical Filters - 5HT-36020AS-360 5HT-36020AS-360

Description
Manufacturer: Toko America Inc. Win Source Part Number: 796844-5HT-36020AS-3 60 Series: 5HT Packaging: Bulk Mounting Style: Through Hole Frequency: 360MHz Center Insertion Loss: 4dB Ripple: 1dB Bandwidth: 16MHz Part Status: Obsolete(EOL) Family Name: 5HW-35045A-365 Categories: Filters Selectivity: 25dB (+50MHz) 33dB (-50MHz) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toko America Inc. Win Source Part Number: 796844-5HT-36020AS-3 60 Series: 5HT Packaging: Bulk Mounting Style: Through Hole Frequency: 360MHz Center Insertion Loss: 4dB Ripple: 1dB Bandwidth: 16MHz Part Status: Obsolete(EOL) Family Name: 5HW-35045A-365 Categories: Filters Selectivity: 25dB (+50MHz) 33dB (-50MHz) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Helical Filters - 5HT-36020AS-360
796844-5HT-36020AS-360
Helical Filters - 5HT-36020AS-360 796844-5HT-36020AS-360
Manufacturer: Toko America Inc. Win Source Part Number: 796844-5HT-36020AS-3 60 Series: 5HT Packaging: Bulk Mounting Style: Through Hole Frequency: 360MHz Center Insertion Loss: 4dB Ripple: 1dB Bandwidth: 16MHz Part Status: Obsolete(EOL) Family Name: 5HW-35045A-365 Categories: Filters Selectivity: 25dB (+50MHz) 33dB (-50MHz) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Toko America Inc.
Win Source Part Number: 796844-5HT-36020AS-360
Series: 5HT
Packaging: Bulk
Mounting Style: Through Hole
Frequency: 360MHz Center
Insertion Loss: 4dB
Ripple: 1dB
Bandwidth: 16MHz
Part Status: Obsolete(EOL)
Family Name: 5HW-35045A-365
Categories: Filters
Selectivity: 25dB (+50MHz) 33dB (-50MHz)
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 796844-5HT-36020AS-360
Product Name Helical Filters - 5HT-36020AS-360
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
EMI RFI Filter - 844-QM23240TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type Reel
View Details
Interface - Filters - Active - MAX267BCWG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 57 kHz
View Details
SAW Filters - 535-AFII-SW-0064-TTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Communications; Portable Devices
Fc 2.43E6 kHz
View Details