Murata Power Solutions Current Transformer; Turns Ratio Murata Power Solutions 56T100C

Description
CURRENT TRANSFORMER; Turns Ratio:1:100CT; Inductance:20mH; Primary Current:10A; ET Constant:-; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:1.4ohm; DC Resistance Primary:0.93ohm; Transformer Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER; Turns Ratio:1:100CT; Inductance:20mH; Primary Current:10A; ET Constant:-; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:1.4ohm; DC Resistance Primary:0.93ohm; Transformer Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Turns Ratio Murata Power Solutions - 17M3810 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Turns Ratio Murata Power Solutions
17M3810
Current Transformer; Turns Ratio Murata Power Solutions 17M3810
CURRENT TRANSFORMER; Turns Ratio:1:100CT; Inductance:20mH; Primary Current:10A; ET Constant:-; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:1.4ohm; DC Resistance Primary:0.93ohm; Transformer Mounting:Through Hole RoHS Compliant: Yes

CURRENT TRANSFORMER; Turns Ratio:1:100CT; Inductance:20mH; Primary Current:10A; ET Constant:-; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:1.4ohm; DC Resistance Primary:0.93ohm; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Transformer Sensors
56T100C
Current Transformer Sensors 56T100C
Current Transformer Sensors 20-37mH at 1V 50kHz 10A 100CT turns

Current Transformer Sensors 20-37mH at 1V 50kHz 10A 100CT turns

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Transformers Instrument Transformers
Product Number 17M3810 56T100C
Product Name Current Transformer; Turns Ratio Murata Power Solutions Current Transformer Sensors
Frequency 20 to 200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 180455 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
View Details
Current Transformers & Shunts - EA3317-000 - TE Connectivity
Specs
Burden 3.75 VA
Secondary Current 5 amps
View Details
Plug-in current transformer - 855-305/150-501 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details