Murata Power Solutions Current Transformers 56200C

Description
Murata Power Solutions 56200C
Request a Quote Datasheet
Description
Murata Power Solutions 56200C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers - 7157065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Transformers
7157065P
Current Transformers 7157065P
Murata Power Solutions 56200C

Murata Power Solutions 56200C

Supplier's Site
Current Transformers - 7157065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Transformers
7157065
Current Transformers 7157065
Murata Power Solutions 56200C

Murata Power Solutions 56200C

Supplier's Site
Current Transformers - 1068533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Transformers
1068533
Current Transformers 1068533
Murata Power Solutions 56200C

Murata Power Solutions 56200C

Supplier's Site
Current Transformer; Turns Ratio Murata Power Solutions - 17M3816 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Turns Ratio Murata Power Solutions
17M3816
Current Transformer; Turns Ratio Murata Power Solutions 17M3816
CURRENT TRANSFORMER; Turns Ratio:1:200; Inductance:80mH; Primary Current:10A; ET Constant:-; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:2.81ohm; DC Resistance Primary:1.87ohm; Transformer Mounting:Through Hole RoHS Compliant: Yes

CURRENT TRANSFORMER; Turns Ratio:1:200; Inductance:80mH; Primary Current:10A; ET Constant:-; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:2.81ohm; DC Resistance Primary:1.87ohm; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Transformer Sensors
56200C
Current Transformer Sensors 56200C
Current Transformer Sensors 80-150mH at 1V 10kHz 10A 200 turns

Current Transformer Sensors 80-150mH at 1V 10kHz 10A 200 turns

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Transformers Current Transformers Current Transformers Instrument Transformers
Product Number 7157065P 7157065 17M3816 56200C
Product Name Current Transformers Current Transformers Current Transformer; Turns Ratio Murata Power Solutions Current Transformer Sensors
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

MODEL AL, 100:5 RATIO - 1411-AL-101 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Plug-in current transformer - 855-405/500-509 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers - 557796 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Current Transformers & Shunts - CP1074-000 - TE Connectivity
Specs
Secondary Current 100 amps
View Details